NationSkander California Corporation SBPP206 FYH Bearing 30mm Steel pillow type Kit9359

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP206 Bearing Type: Steel plate pillow units Bolt size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SB206 Quantity: One Bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP206 Bearing Type: Steel plate pillow units Bolt size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SB206 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SBPP206 FYH Bearing 30mm Steel pillow type - Kit9359 - NationSkander California Corporation
Anaheim, CA, USA
SBPP206 FYH Bearing 30mm Steel pillow type
Kit9359
SBPP206 FYH Bearing 30mm Steel pillow type Kit9359
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP206 Bearing Type: Steel plate pillow units Bolt size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SB206 Quantity: One Bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation

  • Item: SBPP206 Bearing
  • Type: Steel plate pillow units
  • Bolt size: M10
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: SB206
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9359
Product Name SBPP206 FYH Bearing 30mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details