NationSkander California Corporation 692-2RS 2x6x3 Bearing Sealed Kit9425

Description
692-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated. Item: 692-2RS Ball Bearing Type: Deep groove radial ball bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 2mm x 6mm x 3mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 3mm Size: 2 x 6 x 3 mm Quantity: One Bearing
Description
692-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated. Item: 692-2RS Ball Bearing Type: Deep groove radial ball bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 2mm x 6mm x 3mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 3mm Size: 2 x 6 x 3 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
692-2RS 2x6x3 Bearing Sealed - Kit9425 - NationSkander California Corporation
Anaheim, CA, USA
692-2RS 2x6x3 Bearing Sealed
Kit9425
692-2RS 2x6x3 Bearing Sealed Kit9425
692-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated. Item: 692-2RS Ball Bearing Type: Deep groove radial ball bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 2mm x 6mm x 3mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 3mm Size: 2 x 6 x 3 mm Quantity: One Bearing

692-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated.

  • Item: 692-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 2mm x 6mm x 3mm/Metric
  • ID (inner diameter)/Bore: 2mm
  • OD (outer diameter): 6mm
  • Width/Height/thickness: 3mm
  • Size: 2 x 6 x 3 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9425
Product Name 692-2RS 2x6x3 Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details