NationSkander California Corporation 1/2 kit940

Description
UCP201-8 Pillow Block Bearing, UCP201-8 is Set Screw Type High-Center Height, Inner Diameter is 1/2" inch Item: UCP201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Housing No: P203 Quantity: One Bearing
Description
UCP201-8 Pillow Block Bearing, UCP201-8 is Set Screw Type High-Center Height, Inner Diameter is 1/2" inch Item: UCP201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Housing No: P203 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
UCP201-8 Pillow Block Bearing, UCP201-8 is Set Screw Type High-Center Height, Inner Diameter is 1/2" inch Item: UCP201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Housing No: P203 Quantity: One Bearing

UCP201-8 Pillow Block Bearing, UCP201-8 is Set Screw Type High-Center Height, Inner Diameter is 1/2" inch

  • Item: UCP201-8 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201-8
  • Housing No: P203
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit940
Product Name 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details