NationSkander California Corporation 10 Flanged Bearing F686-2RS 6x13x5 Sealed kit969

Description
High Quality 10 Flanged Ball Bearings , this is a popular size that could be used in many application that uses this size 6 x 13 x 5. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Ball Bearings Size: 6 x 13 x 5 mm Type: Deep groove ball bearings Closures: 2 Rubber Seals Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube BMT GAS BMT AUSTIN BMT 931 4012 SA-AD BMT 931 AUSTIN QCFE FITS: OFNA PIRATE (1:8) GAS FITS: OFNA PIRATE RS FITS: PICCO CARS RS600 GAS (1:10)
Description
High Quality 10 Flanged Ball Bearings , this is a popular size that could be used in many application that uses this size 6 x 13 x 5. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Ball Bearings Size: 6 x 13 x 5 mm Type: Deep groove ball bearings Closures: 2 Rubber Seals Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube BMT GAS BMT AUSTIN BMT 931 4012 SA-AD BMT 931 AUSTIN QCFE FITS: OFNA PIRATE (1:8) GAS FITS: OFNA PIRATE RS FITS: PICCO CARS RS600 GAS (1:10)

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing F686-2RS 6x13x5 Sealed - kit969 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing F686-2RS 6x13x5 Sealed
kit969
10 Flanged Bearing F686-2RS 6x13x5 Sealed kit969
High Quality 10 Flanged Ball Bearings , this is a popular size that could be used in many application that uses this size 6 x 13 x 5. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Ball Bearings Size: 6 x 13 x 5 mm Type: Deep groove ball bearings Closures: 2 Rubber Seals Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube BMT GAS BMT AUSTIN BMT 931 4012 SA-AD BMT 931 AUSTIN QCFE FITS: OFNA PIRATE (1:8) GAS FITS: OFNA PIRATE RS FITS: PICCO CARS RS600 GAS (1:10)

High Quality 10 Flanged Ball Bearings , this is a popular size that could be used in many application that uses this size 6 x 13 x 5. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Flanged Ball Bearings
  • Size: 6 x 13 x 5 mm
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • BMT GAS
  • BMT AUSTIN
  • BMT 931 4012 SA-AD
  • BMT 931 AUSTIN QCFE
  • FITS: OFNA PIRATE (1:8) GAS
  • FITS: OFNA PIRATE RS
  • FITS: PICCO CARS RS600 GAS (1:10)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit969
Product Name 10 Flanged Bearing F686-2RS 6x13x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details