NationSkander California Corporation SBPP203 FYH Bearing 17mm Steel pillow type Kit9356

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP203 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB203 Quantity: One Bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP203 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB203 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SBPP203 FYH Bearing 17mm Steel pillow type - Kit9356 - NationSkander California Corporation
Anaheim, CA, USA
SBPP203 FYH Bearing 17mm Steel pillow type
Kit9356
SBPP203 FYH Bearing 17mm Steel pillow type Kit9356
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP203 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB203 Quantity: One Bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation

  • Item: SBPP203 Bearing
  • Type: Steel plate pillow units
  • Bolt size: M8
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SB203
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9356
Product Name SBPP203 FYH Bearing 17mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details