NationSkander California Corporation 6006ZZENR Nachi Bearing Kit9621

Description
6006ZZENR Nachi Bearing with a Snap Ring, the 6006ZZENR inner diameter is 30mm, the 6006ZZENR outer diameter is 55mm, 6006ZZENR width is 13mm. Item: 6006ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
6006ZZENR Nachi Bearing with a Snap Ring, the 6006ZZENR inner diameter is 30mm, the 6006ZZENR outer diameter is 55mm, 6006ZZENR width is 13mm. Item: 6006ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6006ZZENR Nachi Bearing - Kit9621 - NationSkander California Corporation
Anaheim, CA, USA
6006ZZENR Nachi Bearing
Kit9621
6006ZZENR Nachi Bearing Kit9621
6006ZZENR Nachi Bearing with a Snap Ring, the 6006ZZENR inner diameter is 30mm, the 6006ZZENR outer diameter is 55mm, 6006ZZENR width is 13mm. Item: 6006ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM

6006ZZENR Nachi Bearing with a Snap Ring, the 6006ZZENR inner diameter is 30mm, the 6006ZZENR outer diameter is 55mm, 6006ZZENR width is 13mm.

  • Item: 6006ZZENR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
  • Radial Clearance: C3
  • Dimensions: 30mm x 55mm x 13mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 55mm
  • Width/Height/thickness: 13mm
  • Size: 30 x 55 x 13 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 13,200 N
  • Static load rating Cor: 8,300 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9621
Product Name 6006ZZENR Nachi Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
5mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP1905 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details