NationSkander California Corporation S6203-2RS Kit8983

Description
S6203-2RS Stainless Steel, Sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6203-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6203-2RS bearing is lubricated with grease. Item: S6203-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Dynamic load rating Cr: 9,550 N Static load rating Cor: 4,800 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
S6203-2RS Stainless Steel, Sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6203-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6203-2RS bearing is lubricated with grease. Item: S6203-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Dynamic load rating Cr: 9,550 N Static load rating Cor: 4,800 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6203-2RS Kit8983
S6203-2RS Stainless Steel, Sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6203-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6203-2RS bearing is lubricated with grease. Item: S6203-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Dynamic load rating Cr: 9,550 N Static load rating Cor: 4,800 N Limiting Speed: Grease Lubrication: 12,000 RPM

S6203-2RS Stainless Steel, Sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6203-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6203-2RS bearing is lubricated with grease.

  • Item: S6203-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 17mm x 40mm x 12mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 40mm
  • Width/Height/thickness: 12mm
  • Size: 17 x 40 x 12 mm
  • Dynamic load rating Cr: 9,550 N
  • Static load rating Cor: 4,800 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8983
Product Name S6203-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details