NationSkander California Corporation 10 Flanged Bearing F604ZZ 4x12x4 kit968

Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings With Flanged Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings With Flanged Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing F604ZZ 4x12x4 - kit968 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing F604ZZ 4x12x4
kit968
10 Flanged Bearing F604ZZ 4x12x4 kit968
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings With Flanged Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings With Flanged
  • Size: 4mm x 12mm x 4mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Packing: 10 bearings in 1 plastic tube
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit968
Product Name 10 Flanged Bearing F604ZZ 4x12x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details