NationSkander California Corporation 7x22x6 Bearing Sealed Kit9422

Description
7 x 22 x 6 Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the inner diameter is 7mm, the outer diameter is 22mm and the width is 6mm. Item: 7 x 22 x 6 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 7mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 7 x 22 x 6 mm Quantity: One Bearing
Description
7 x 22 x 6 Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the inner diameter is 7mm, the outer diameter is 22mm and the width is 6mm. Item: 7 x 22 x 6 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 7mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 7 x 22 x 6 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
7x22x6 Bearing Sealed - Kit9422 - NationSkander California Corporation
Anaheim, CA, USA
7x22x6 Bearing Sealed
Kit9422
7x22x6 Bearing Sealed Kit9422
7 x 22 x 6 Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the inner diameter is 7mm, the outer diameter is 22mm and the width is 6mm. Item: 7 x 22 x 6 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 7mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 7 x 22 x 6 mm Quantity: One Bearing

7 x 22 x 6 Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the inner diameter is 7mm, the outer diameter is 22mm and the width is 6mm.

  • Item: 7 x 22 x 6 Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 7mm x 22mm x 6mm/Metric
  • ID (inner diameter)/Bore: 7mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 6mm
  • Size: 7 x 22 x 6 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9422
Product Name 7x22x6 Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details