NationSkander California Corporation 10 Bearing 2x6 MR62ZZ

Description
2 x 6 x 2.5 Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 6mm and the width is 2.5mm. Item: 2 x 6 x 2.5 Ball Bearings Type: Deep groove ball bearings Dimensions: 2mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM
Description
2 x 6 x 2.5 Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 6mm and the width is 2.5mm. Item: 2 x 6 x 2.5 Ball Bearings Type: Deep groove ball bearings Dimensions: 2mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2x6 - MR62ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2x6
MR62ZZ
10 Bearing 2x6 MR62ZZ
2 x 6 x 2.5 Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 6mm and the width is 2.5mm. Item: 2 x 6 x 2.5 Ball Bearings Type: Deep groove ball bearings Dimensions: 2mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM

2 x 6 x 2.5 Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 6mm and the width is 2.5mm.

  • Item: 2 x 6 x 2.5 Ball Bearings
  • Type: Deep groove ball bearings
  • Dimensions: 2mm x 6mm x 2.5mm/Metric
  • ID (inner diameter)/Bore: 2mm
  • OD (outer diameter): 6mm
  • Width/Height/thickness: 2.5mm
  • Size: 2 x 6 x 2.5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 330 N
  • Static load rating Cor: 100 N
  • Limiting Speed:
    • Grease Lubrication: 86,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number MR62ZZ
Product Name 10 Bearing 2x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
15mm Bore, 35mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP3515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details