NationSkander California Corporation 6211-2RS Bearing 55x100x21 Sealed Kit9413

Description
6211-2RS Sealed Ball Bearing, 6211-2RS bearing is made from Chrome Steel, 6211-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6211-2RS bearing is self lubricated bearings, 6211-2RS bearing is already greased. Item: 6211-2RS ball bearings Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Size: 55mm x 100mm x 21mm Inner Diameter: 55mm Outer Diameter: 100mm Width: 21mm Quantity: One Bearing Dynamic load rating Cr: 43,500 N Static load rating Cor: 29,300 N Limiting Speed: Grease Lubrication: 4,300 RPM
Description
6211-2RS Sealed Ball Bearing, 6211-2RS bearing is made from Chrome Steel, 6211-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6211-2RS bearing is self lubricated bearings, 6211-2RS bearing is already greased. Item: 6211-2RS ball bearings Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Size: 55mm x 100mm x 21mm Inner Diameter: 55mm Outer Diameter: 100mm Width: 21mm Quantity: One Bearing Dynamic load rating Cr: 43,500 N Static load rating Cor: 29,300 N Limiting Speed: Grease Lubrication: 4,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6211-2RS Bearing 55x100x21 Sealed - Kit9413 - NationSkander California Corporation
Anaheim, CA, USA
6211-2RS Bearing 55x100x21 Sealed
Kit9413
6211-2RS Bearing 55x100x21 Sealed Kit9413
6211-2RS Sealed Ball Bearing, 6211-2RS bearing is made from Chrome Steel, 6211-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6211-2RS bearing is self lubricated bearings, 6211-2RS bearing is already greased. Item: 6211-2RS ball bearings Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Size: 55mm x 100mm x 21mm Inner Diameter: 55mm Outer Diameter: 100mm Width: 21mm Quantity: One Bearing Dynamic load rating Cr: 43,500 N Static load rating Cor: 29,300 N Limiting Speed: Grease Lubrication: 4,300 RPM

6211-2RS Sealed Ball Bearing, 6211-2RS bearing is made from Chrome Steel, 6211-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6211-2RS bearing is self lubricated bearings, 6211-2RS bearing is already greased.

  • Item: 6211-2RS ball bearings
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Sealed
  • Material: Chrome Steel
  • Size: 55mm x 100mm x 21mm
  • Inner Diameter: 55mm
  • Outer Diameter: 100mm
  • Width: 21mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 43,500 N
  • Static load rating Cor: 29,300 N
  • Limiting Speed:
    • Grease Lubrication: 4,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9413
Product Name 6211-2RS Bearing 55x100x21 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details