R144ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/8" inch, outer diameter is 1/4" inch and the width is 7/64" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.
Item: R144ZZ Ball Bearing
Type: Deep Groove Ball Bearing
Shields: 2 Metal Shields
Lubrication: Self Lubricated (Grease)
Dimensions: 1/8" inch x 1/4" inch x 7/64" inch English Size
ID (inner diameter)/Bore: 1/8" inch
OD (outer diameter): 1/4" inch
Width/Height/thickne
ss: 7/64" inch
Size: 1/8" x 1/4" x 7/64"
Quantity: One Bearing
Dynamic load rating: 28.4 KGF
Static load rating: 9.6 KGF
R144ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/8" inch, outer diameter is 1/4" inch and the width is 7/64" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.
- Item: R144ZZ Ball Bearing
- Type: Deep Groove Ball Bearing
- Shields: 2 Metal Shields
- Lubrication: Self Lubricated (Grease)
- Dimensions: 1/8" inch x 1/4" inch x 7/64" inch English Size
- ID (inner diameter)/Bore: 1/8" inch
- OD (outer diameter): 1/4" inch
- Width/Height/thickness: 7/64" inch
- Size: 1/8" x 1/4" x 7/64"
- Quantity: One Bearing
- Dynamic load rating: 28.4 KGF
- Static load rating: 9.6 KGF