NationSkander California Corporation 1000 Skate Bearing 608ZZ 8x22x7 Kit964

Description
1000 608ZZ Wholesale Priced Ball Bearings. 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already oiled) 608ZZ bearings are made of Carbon Steel, 608ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, 608ZZ Bearings are self lubricated bearings (bearings are already oiled), 608ZZ is one of the most common widely used bearing, we always suggest mechanical engineers to use 608ZZ in their designs, 608ZZ is economic and standard and 608ZZ is one of the most common bearing used in hundreds of applications Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Carbon Steel Closures: 2 Metal Shields Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 1000 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM
Description
1000 608ZZ Wholesale Priced Ball Bearings. 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already oiled) 608ZZ bearings are made of Carbon Steel, 608ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, 608ZZ Bearings are self lubricated bearings (bearings are already oiled), 608ZZ is one of the most common widely used bearing, we always suggest mechanical engineers to use 608ZZ in their designs, 608ZZ is economic and standard and 608ZZ is one of the most common bearing used in hundreds of applications Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Carbon Steel Closures: 2 Metal Shields Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 1000 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

Suppliers

Company
Product
Description
Supplier Links
1000 Skate Bearing 608ZZ 8x22x7 - Kit964 - NationSkander California Corporation
Anaheim, CA, USA
1000 Skate Bearing 608ZZ 8x22x7
Kit964
1000 Skate Bearing 608ZZ 8x22x7 Kit964
1000 608ZZ Wholesale Priced Ball Bearings. 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already oiled) 608ZZ bearings are made of Carbon Steel, 608ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, 608ZZ Bearings are self lubricated bearings (bearings are already oiled), 608ZZ is one of the most common widely used bearing, we always suggest mechanical engineers to use 608ZZ in their designs, 608ZZ is economic and standard and 608ZZ is one of the most common bearing used in hundreds of applications Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Carbon Steel Closures: 2 Metal Shields Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 1000 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

1000 608ZZ Wholesale Priced Ball Bearings. 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already oiled) 608ZZ bearings are made of Carbon Steel, 608ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, 608ZZ Bearings are self lubricated bearings (bearings are already oiled), 608ZZ is one of the most common widely used bearing, we always suggest mechanical engineers to use 608ZZ in their designs, 608ZZ is economic and standard and 608ZZ is one of the most common bearing used in hundreds of applications

  • Item: 608ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Carbon Steel
  • Closures: 2 Metal Shields
  • Size: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: 1000 Bearings
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 34,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit964
Product Name 1000 Skate Bearing 608ZZ 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Ball Bearings - 2346979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3112G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details