NationSkander California Corporation 6236M SKF Bearing 180x320x52 Open Extra Large Kit9371

Description
6236M Steel Ball Bearing ABEC 1, 6236M bearing is a popular item that could be used in many applications, 6236M bearing is Open, 6236M bearing is Oil Preservative preserved. Item: 6236M Single Row Radial Bearing Bearing Type: Deep groove Radial ball bearings Brand: SKF Quality: ABEC 1 Material: Steel Cage: Brass / Bronze Closures: Open Lubrication: Oil Preservative Dimensions: 180mm x 320mm x 52mm ID (inner diameter)/Bore: 180mm OD (outer diameter): 320mm Width/Height/thickne ss: 52mm Size: 180mm x 320mm x 52mm Quantity: One Bearing Dynamic load rating Cr: 227,000 N Static load rating Cor: 242,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,200 RPM
Description
6236M Steel Ball Bearing ABEC 1, 6236M bearing is a popular item that could be used in many applications, 6236M bearing is Open, 6236M bearing is Oil Preservative preserved. Item: 6236M Single Row Radial Bearing Bearing Type: Deep groove Radial ball bearings Brand: SKF Quality: ABEC 1 Material: Steel Cage: Brass / Bronze Closures: Open Lubrication: Oil Preservative Dimensions: 180mm x 320mm x 52mm ID (inner diameter)/Bore: 180mm OD (outer diameter): 320mm Width/Height/thickne ss: 52mm Size: 180mm x 320mm x 52mm Quantity: One Bearing Dynamic load rating Cr: 227,000 N Static load rating Cor: 242,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,200 RPM

Suppliers

Company
Product
Description
Supplier Links
6236M SKF Bearing 180x320x52 Open Extra Large - Kit9371 - NationSkander California Corporation
Anaheim, CA, USA
6236M SKF Bearing 180x320x52 Open Extra Large
Kit9371
6236M SKF Bearing 180x320x52 Open Extra Large Kit9371
6236M Steel Ball Bearing ABEC 1, 6236M bearing is a popular item that could be used in many applications, 6236M bearing is Open, 6236M bearing is Oil Preservative preserved. Item: 6236M Single Row Radial Bearing Bearing Type: Deep groove Radial ball bearings Brand: SKF Quality: ABEC 1 Material: Steel Cage: Brass / Bronze Closures: Open Lubrication: Oil Preservative Dimensions: 180mm x 320mm x 52mm ID (inner diameter)/Bore: 180mm OD (outer diameter): 320mm Width/Height/thickne ss: 52mm Size: 180mm x 320mm x 52mm Quantity: One Bearing Dynamic load rating Cr: 227,000 N Static load rating Cor: 242,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,200 RPM

6236M Steel Ball Bearing ABEC 1, 6236M bearing is a popular item that could be used in many applications, 6236M bearing is Open, 6236M bearing is Oil Preservative preserved.

  • Item: 6236M Single Row Radial Bearing Bearing
  • Type: Deep groove Radial ball bearings
  • Brand: SKF
  • Quality: ABEC 1
  • Material: Steel
  • Cage: Brass / Bronze
  • Closures: Open
  • Lubrication: Oil Preservative
  • Dimensions: 180mm x 320mm x 52mm
  • ID (inner diameter)/Bore: 180mm
  • OD (outer diameter): 320mm
  • Width/Height/thickness: 52mm
  • Size: 180mm x 320mm x 52mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 227,000 N
  • Static load rating Cor: 242,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,900 RPM
    • Oil Lubrication: 2,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9371
Product Name 6236M SKF Bearing 180x320x52 Open Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details