NationSkander California Corporation RMS8ZZ Kit9488

Description
RMS8ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, RMS8ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, RMS8ZZ is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, RMS8ZZ bearing is lubricated with grease. Item: RMS8ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1" x 2 1/2" x 3/4" inch Inner Diameter (ID): 1" inch Outer Diameter (OD): 2 1/2" inch Width/Height/Bridth (W/H/B): 3/4" inch Quantity: One Bearing Equal: MJ 1 ZZ & MS10 ZZ Equivalents: RMS8-2Z and RMS8Z Bearings
Description
RMS8ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, RMS8ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, RMS8ZZ is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, RMS8ZZ bearing is lubricated with grease. Item: RMS8ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1" x 2 1/2" x 3/4" inch Inner Diameter (ID): 1" inch Outer Diameter (OD): 2 1/2" inch Width/Height/Bridth (W/H/B): 3/4" inch Quantity: One Bearing Equal: MJ 1 ZZ & MS10 ZZ Equivalents: RMS8-2Z and RMS8Z Bearings

Suppliers

Company
Product
Description
Supplier Links
RMS8ZZ Kit9488
RMS8ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, RMS8ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, RMS8ZZ is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, RMS8ZZ bearing is lubricated with grease. Item: RMS8ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1" x 2 1/2" x 3/4" inch Inner Diameter (ID): 1" inch Outer Diameter (OD): 2 1/2" inch Width/Height/Bridth (W/H/B): 3/4" inch Quantity: One Bearing Equal: MJ 1 ZZ & MS10 ZZ Equivalents: RMS8-2Z and RMS8Z Bearings

RMS8ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, RMS8ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, RMS8ZZ is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, RMS8ZZ bearing is lubricated with grease.

  • Item: RMS8ZZ Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Size: 1" x 2 1/2" x 3/4" inch
  • Inner Diameter (ID): 1" inch
  • Outer Diameter (OD): 2 1/2" inch
  • Width/Height/Bridth (W/H/B): 3/4" inch
  • Quantity: One Bearing
  • Equal: MJ 1 ZZ & MS10 ZZ
  • Equivalents: RMS8-2Z and RMS8Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9488
Product Name RMS8ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details