NationSkander California Corporation SL204-12 3/4 kit8967

Description
SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing. Item: SL204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing
Description
SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing. Item: SL204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SL204-12 3/4 kit8967
SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing. Item: SL204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing.

  • Item: SL204-12 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr:): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8967
Product Name SL204-12 3/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details