NationSkander California Corporation R8ZZ R8ZZ-1

Description
R8ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the width is 5/16" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R8ZZ Ball Bearing Type: Deep Groove Ball Bearing Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" inch x 1 1/8" inch x 5/16" inch English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 5/16" inch Size: 1/2" x 1 1/8" x 5/16" Quantity: One Bearing Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF Equal: R8-2Z &R8-ZZ;
Description
R8ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the width is 5/16" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R8ZZ Ball Bearing Type: Deep Groove Ball Bearing Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" inch x 1 1/8" inch x 5/16" inch English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 5/16" inch Size: 1/2" x 1 1/8" x 5/16" Quantity: One Bearing Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF Equal: R8-2Z &R8-ZZ;

Suppliers

Company
Product
Description
Supplier Links
R8ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the width is 5/16" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R8ZZ Ball Bearing Type: Deep Groove Ball Bearing Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" inch x 1 1/8" inch x 5/16" inch English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 5/16" inch Size: 1/2" x 1 1/8" x 5/16" Quantity: One Bearing Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF Equal: R8-2Z &R8-ZZ;

R8ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the width is 5/16" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: R8ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Shields: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/2" inch x 1 1/8" inch x 5/16" inch English Size
  • ID (inner diameter)/Bore: 1/2" inch
  • OD (outer diameter): 1 1/8" inch
  • Width/Height/thickness: 5/16" inch
  • Size: 1/2" x 1 1/8" x 5/16"
  • Quantity: One Bearing
  • Dynamic load rating: 510.8 KGF
  • Static load rating: 241.3 KGF
  • Equal: R8-2Z &R8-ZZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number R8ZZ-1
Product Name R8ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details