NationSkander California Corporation 20mm Bearing Twin Block Slide unit Linear Motion Kit927

Description
Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings) Approximate size of the block 95mm Length x 51mm Width x 38mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 140 kgf Basic Load (Cor): 280 kgf
Description
Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings) Approximate size of the block 95mm Length x 51mm Width x 38mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 140 kgf Basic Load (Cor): 280 kgf

Suppliers

Company
Product
Description
Supplier Links
20mm Bearing Twin Block Slide unit Linear Motion - Kit927 - NationSkander California Corporation
Anaheim, CA, USA
20mm Bearing Twin Block Slide unit Linear Motion
Kit927
20mm Bearing Twin Block Slide unit Linear Motion Kit927
Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings) Approximate size of the block 95mm Length x 51mm Width x 38mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 140 kgf Basic Load (Cor): 280 kgf

Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings)
Approximate size of the block 95mm Length x 51mm Width x 38mm Height

  • Item: Twin Block Slide unit
  • Type: linear ball bushings
  • Basic Load (Cr): 140 kgf
  • Basic Load (Cor): 280 kgf
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit927
Product Name 20mm Bearing Twin Block Slide unit Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details