6306ZZENR Nachi Bearing with a Snap Ring, the 6306ZZENR inner diameter is 30mm, the 6306ZZENR outer diameter is 72mm, 6306ZZENR width is 19mm.
Item: 6306ZZENR Nachi Ball Bearing
Type: Nachi Deep groove Ball Bearing
Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
Radial Clearance: C3
Dimensions: 30mm x 72mm x 19mm/Metric
ID (inner diameter)/Bore: 30mm
OD (outer diameter): 72mm
Width/Height/thickne
ss: 19mm
Size: 3 x 72 x 19 mm
Quantity: One Bearing
Dynamic load rating Cr: 26,700 N
Static load rating Cor: 15,000 N
Limiting Speed:
Grease Lubrication: 10,000 RPM
6306ZZENR Nachi Bearing with a Snap Ring, the 6306ZZENR inner diameter is 30mm, the 6306ZZENR outer diameter is 72mm, 6306ZZENR width is 19mm.
- Item: 6306ZZENR Nachi Ball Bearing
- Type: Nachi Deep groove Ball Bearing
- Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
- Radial Clearance: C3
- Dimensions: 30mm x 72mm x 19mm/Metric
- ID (inner diameter)/Bore: 30mm
- OD (outer diameter): 72mm
- Width/Height/thickness: 19mm
- Size: 3 x 72 x 19 mm
- Quantity: One Bearing
- Dynamic load rating Cr: 26,700 N
- Static load rating Cor: 15,000 N
- Limiting Speed:
- Grease Lubrication: 10,000 RPM