NationSkander California Corporation Star Concentrix Handpiece Dental Ceramic Bearing ABEC-7 kit8926_1

Description
High quality/Speed Star Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Star Handpiece applications. Bearing is closed from one side and Stainless Steel bearings with solid SI3N4 Ceramic Balls, Bearing is one side Metal shield and Bearing is made of Stainless Steel and has Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest friction and highest speed. Item: High Speed Ball Bearing Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: Si3N4 Solid Ceramic Balls retainer: Torlon Speed: 400,000 RPM Quantity One Bearing Fits: Star Concentrix handpiece
Description
High quality/Speed Star Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Star Handpiece applications. Bearing is closed from one side and Stainless Steel bearings with solid SI3N4 Ceramic Balls, Bearing is one side Metal shield and Bearing is made of Stainless Steel and has Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest friction and highest speed. Item: High Speed Ball Bearing Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: Si3N4 Solid Ceramic Balls retainer: Torlon Speed: 400,000 RPM Quantity One Bearing Fits: Star Concentrix handpiece

Suppliers

Company
Product
Description
Supplier Links
Star Concentrix Handpiece Dental Ceramic Bearing ABEC-7 - kit8926_1 - NationSkander California Corporation
Anaheim, CA, USA
Star Concentrix Handpiece Dental Ceramic Bearing ABEC-7
kit8926_1
Star Concentrix Handpiece Dental Ceramic Bearing ABEC-7 kit8926_1
High quality/Speed Star Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Star Handpiece applications. Bearing is closed from one side and Stainless Steel bearings with solid SI3N4 Ceramic Balls, Bearing is one side Metal shield and Bearing is made of Stainless Steel and has Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest friction and highest speed. Item: High Speed Ball Bearing Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: Si3N4 Solid Ceramic Balls retainer: Torlon Speed: 400,000 RPM Quantity One Bearing Fits: Star Concentrix handpiece

High quality/Speed Star Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Star Handpiece applications. Bearing is closed from one side and Stainless Steel bearings with solid SI3N4 Ceramic Balls, Bearing is one side Metal shield and Bearing is made of

Stainless Steel and has Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest friction and highest speed.

  • Item: High Speed Ball Bearing
  • Type: Deep groove ball bearings
  • Bearings: Stainless Steel
  • Quality: ABEC-7
  • Closures: One Metal Shield
  • Balls: Si3N4 Solid Ceramic
  • Balls retainer: Torlon
  • Speed: 400,000 RPM
  • Quantity One Bearing
  • Fits: Star Concentrix handpiece
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8926_1
Product Name Star Concentrix Handpiece Dental Ceramic Bearing ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details
Ball Bearings - 1883322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details