NationSkander California Corporation 5x8 Bearing 5x8x2.5 MR85ZZ-1

Description
Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x 8mm x 2.5mm. Bearing IS made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5 x 8 x 2.5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=8mm Width/Height/thickne ss=2.5mm Size: 5mm x 8mm x 2.5mm Quantity: One Bearing Equal: MR85-ZZ & Mr85-2Z Fits: Tamiya, Kyosho KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 FITS: MRC MT-10M-T-10S (1:10) FITS: ATHLETE UPGRADE FITS: NIKKO RHINO FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: ROYAL CARS RIPPER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA AMG MERC-C-CLASS FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA COLDBUSTER-BULLHEAD FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FERARI F189 FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET FITS: TAMIYA JACO MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MOUNTAINEER FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PAJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA PORSCHE 959 CELICA FITS: TAMIYA RENAVLT CLIO WILLIAMS FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS) FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSI FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA TAO3R TENSION PULLEY FITS: TAMIYA TERRELL F-40 FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS 99T
Description
Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x 8mm x 2.5mm. Bearing IS made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5 x 8 x 2.5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=8mm Width/Height/thickne ss=2.5mm Size: 5mm x 8mm x 2.5mm Quantity: One Bearing Equal: MR85-ZZ & Mr85-2Z Fits: Tamiya, Kyosho KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 FITS: MRC MT-10M-T-10S (1:10) FITS: ATHLETE UPGRADE FITS: NIKKO RHINO FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: ROYAL CARS RIPPER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA AMG MERC-C-CLASS FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA COLDBUSTER-BULLHEAD FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FERARI F189 FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET FITS: TAMIYA JACO MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MOUNTAINEER FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PAJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA PORSCHE 959 CELICA FITS: TAMIYA RENAVLT CLIO WILLIAMS FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS) FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSI FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA TAO3R TENSION PULLEY FITS: TAMIYA TERRELL F-40 FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS 99T

Suppliers

Company
Product
Description
Supplier Links
5x8 Bearing 5x8x2.5 - MR85ZZ-1 - NationSkander California Corporation
Anaheim, CA, USA
5x8 Bearing 5x8x2.5
MR85ZZ-1
5x8 Bearing 5x8x2.5 MR85ZZ-1
Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x 8mm x 2.5mm. Bearing IS made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5 x 8 x 2.5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=8mm Width/Height/thickne ss=2.5mm Size: 5mm x 8mm x 2.5mm Quantity: One Bearing Equal: MR85-ZZ & Mr85-2Z Fits: Tamiya, Kyosho KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 FITS: MRC MT-10M-T-10S (1:10) FITS: ATHLETE UPGRADE FITS: NIKKO RHINO FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: ROYAL CARS RIPPER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA AMG MERC-C-CLASS FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA COLDBUSTER-BULLHEAD FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FERARI F189 FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET FITS: TAMIYA JACO MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MOUNTAINEER FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PAJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA PORSCHE 959 CELICA FITS: TAMIYA RENAVLT CLIO WILLIAMS FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS) FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSI FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA TAO3R TENSION PULLEY FITS: TAMIYA TERRELL F-40 FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS 99T

Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x 8mm x 2.5mm. Bearing IS made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 5 x 8 x 2.5 mm/Metric
  • ID (inner diameter)/Bore=5mm
  • OD (outer diameter)=8mm
  • Width/Height/thickness=2.5mm
  • Size: 5mm x 8mm x 2.5mm
  • Quantity: One Bearing
  • Equal: MR85-ZZ & Mr85-2Z
  • Fits: Tamiya, Kyosho
  • KOYO: WML5008ZZ
  • NSK: MR85ZZS
  • NMB: L-850ZZ
  • FITS: FX10-FXT10
  • FITS: MRC MT-10M-T-10S (1:10)
  • FITS: ATHLETE UPGRADE
  • FITS: NIKKO RHINO
  • FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCKER
  • FITS: ROYAL CARS CRUSHER
  • FITS: ROYAL CARS RIPPER
  • FITS: SERPENT EXCLE(1:8)4WD
  • FITS: SERPENT IMPACT-10(COMPLETE)
  • FITS: SERPENT IMPACT-10(UP GRADE KIT)
  • FITS: SERPENT IMPACT-10(2WD PRO)
  • FITS: SERPENT IMPACT-10(2WD SPORT)
  • FITS: SERPENT SPRINT 6000 GAS
  • FITS: SERPENT VECTOR
  • FITS: TAMIYA ALPHA-ROMERO
  • FITS: TAMIYA AMG MERC-C-CLASS
  • FITS: TAMIYA ASTUTE
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA BOOMERANG
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA COLDBUSTER-BULLHEAD
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA EGRESS
  • FITS: TAMIYA FERARI F189
  • FITS: TAMIYA FIRE DRAGON
  • FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET
  • FITS: TAMIYA JACO MUGEN CIVIC FWD
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA MADCAP
  • FITS: TAMIYA MOUNTAINEER
  • FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT
  • FITS: TAMIYA NISSAN SKYLINE PRERUNNER
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYA PORSCHE 956
  • FITS: TAMIYA PORSCHE 959 CELICA
  • FITS: TAMIYA RENAVLT CLIO WILLIAMS
  • FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS)
  • FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON
  • FITS: TAMIYA STADIUM RACER
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYA TA02 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSI
  • FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY
  • FITS: TAMIYA TA03R GEARBOX
  • FITS: TAMIYA TAO3R TENSION PULLEY
  • FITS: TAMIYA TERRELL F-40
  • FITS: TAMIYA THUNDER DRAGON
  • FITS: TAMIYA TOP FORCE
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA TRIS GAS
  • FITS: TAMIYA VANQUISH
  • FITS: TAMIYA WILLIAMS HONDA LOTUS 99T
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number MR85ZZ-1
Product Name 5x8 Bearing 5x8x2.5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details