NationSkander California Corporation 10 Bearing 6700ZZ 10x15x4 RCB10x15

Description
Pack of 10 6700ZZ Ball Bearings, 6700ZZ is a popular size that could be used in many RC Cars and Trucks, 6700ZZ Bearings are made of Chrome Steel, each 6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 6700ZZ bearings are pre-lubricated with grease, 6700ZZ Bearings are packed 10 bearings in one plastic tube. Item: 6700ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Dimensions: 10mm x 15mm x 4mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 4mm Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 6700ZZ bearings in One plastic tube Equal: 6700-2Z Fits: Tamiya FITS: HPI RS4 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD
Description
Pack of 10 6700ZZ Ball Bearings, 6700ZZ is a popular size that could be used in many RC Cars and Trucks, 6700ZZ Bearings are made of Chrome Steel, each 6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 6700ZZ bearings are pre-lubricated with grease, 6700ZZ Bearings are packed 10 bearings in one plastic tube. Item: 6700ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Dimensions: 10mm x 15mm x 4mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 4mm Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 6700ZZ bearings in One plastic tube Equal: 6700-2Z Fits: Tamiya FITS: HPI RS4 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6700ZZ 10x15x4 - RCB10x15 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6700ZZ 10x15x4
RCB10x15
10 Bearing 6700ZZ 10x15x4 RCB10x15
Pack of 10 6700ZZ Ball Bearings, 6700ZZ is a popular size that could be used in many RC Cars and Trucks, 6700ZZ Bearings are made of Chrome Steel, each 6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 6700ZZ bearings are pre-lubricated with grease, 6700ZZ Bearings are packed 10 bearings in one plastic tube. Item: 6700ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Dimensions: 10mm x 15mm x 4mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 4mm Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 6700ZZ bearings in One plastic tube Equal: 6700-2Z Fits: Tamiya FITS: HPI RS4 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Pack of 10 6700ZZ Ball Bearings, 6700ZZ is a popular size that could be used in many RC Cars and Trucks, 6700ZZ Bearings are made of Chrome Steel, each 6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 6700ZZ bearings are pre-lubricated with grease, 6700ZZ Bearings are packed 10 bearings in one plastic tube.

  • Item: 6700ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Dimensions: 10mm x 15mm x 4mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 15mm
  • Width/Height/thickness: 4mm
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 6700ZZ bearings in One plastic tube
  • Equal: 6700-2Z
  • Fits: Tamiya
  • FITS: HPI RS4
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYARENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYATA02 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA PREDATOR 4WD
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number RCB10x15
Product Name 10 Bearing 6700ZZ 10x15x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details