NationSkander California Corporation 6203-2NSE Nachi Bearing 17x40x12 Sealed C3 Kit9704

Description
6203-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6203-2NSE, the 6203-2NSE inner diameter is 17mm, the 6203-2NSE outer diameter is 40mm, 6203-2NSE width is 12mm. Item: 6203-2NSE Nachi Double Sealed Ball Bearings Equal: 6203 RS / 6203 2RS Dimensions: 17*40*12 mm/Metric Dynamic load rating Cr: 9,550 N Static load rating Cor: 4,800 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
6203-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6203-2NSE, the 6203-2NSE inner diameter is 17mm, the 6203-2NSE outer diameter is 40mm, 6203-2NSE width is 12mm. Item: 6203-2NSE Nachi Double Sealed Ball Bearings Equal: 6203 RS / 6203 2RS Dimensions: 17*40*12 mm/Metric Dynamic load rating Cr: 9,550 N Static load rating Cor: 4,800 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6203-2NSE Nachi Bearing 17x40x12 Sealed C3 - Kit9704 - NationSkander California Corporation
Anaheim, CA, USA
6203-2NSE Nachi Bearing 17x40x12 Sealed C3
Kit9704
6203-2NSE Nachi Bearing 17x40x12 Sealed C3 Kit9704
6203-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6203-2NSE, the 6203-2NSE inner diameter is 17mm, the 6203-2NSE outer diameter is 40mm, 6203-2NSE width is 12mm. Item: 6203-2NSE Nachi Double Sealed Ball Bearings Equal: 6203 RS / 6203 2RS Dimensions: 17*40*12 mm/Metric Dynamic load rating Cr: 9,550 N Static load rating Cor: 4,800 N Limiting Speed: Grease Lubrication: 12,000 RPM

6203-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6203-2NSE, the 6203-2NSE inner diameter is 17mm, the 6203-2NSE outer diameter is 40mm, 6203-2NSE width is 12mm.

  • Item: 6203-2NSE Nachi Double Sealed Ball Bearings
  • Equal: 6203 RS / 6203 2RS
  • Dimensions: 17*40*12 mm/Metric
  • Dynamic load rating Cr: 9,550 N
  • Static load rating Cor: 4,800 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9704
Product Name 6203-2NSE Nachi Bearing 17x40x12 Sealed C3
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
View Details