NationSkander California Corporation CNC Bushing 16mm Linear Bearing kit988

Description
Aluminium slide unit has LME16UUOP bearing pre-installedApproxi mate size of the block 1.75" Length x 1.75" Width x 1.25" Height Item: SC16UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 774 N Static load rating Cor: 1,180 N
Description
Aluminium slide unit has LME16UUOP bearing pre-installedApproxi mate size of the block 1.75" Length x 1.75" Width x 1.25" Height Item: SC16UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 774 N Static load rating Cor: 1,180 N

Suppliers

Company
Product
Description
Supplier Links
CNC Bushing 16mm Linear Bearing - kit988 - NationSkander California Corporation
Anaheim, CA, USA
CNC Bushing 16mm Linear Bearing
kit988
CNC Bushing 16mm Linear Bearing kit988
Aluminium slide unit has LME16UUOP bearing pre-installedApproxi mate size of the block 1.75" Length x 1.75" Width x 1.25" Height Item: SC16UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 774 N Static load rating Cor: 1,180 N

Aluminium slide unit has LME16UUOP bearing pre-installedApproximate size of the block 1.75" Length x 1.75" Width x 1.25" Height

  • Item: SC16UUOP Bearing
  • Type: Linear bush Bearing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 774 N
  • Static load rating Cor: 1,180 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit988
Product Name CNC Bushing 16mm Linear Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details