NationSkander California Corporation 10 kit955

Description
1602ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 11/16" and the width is 1/4", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1602ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 11/16" x 1/4" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 11/16" inch Width/Height/thickne ss: 1/4" inch Size: 1/4" X 11/16" X 1/4" Quantity: 10 Bearings Dynamic load rating: 491 LBS Static load rating: 194 LBS Packing: 10 bearings in One plastic tube Equal: 1602-2Z &-16022Z Marking: 1602Z
Description
1602ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 11/16" and the width is 1/4", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1602ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 11/16" x 1/4" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 11/16" inch Width/Height/thickne ss: 1/4" inch Size: 1/4" X 11/16" X 1/4" Quantity: 10 Bearings Dynamic load rating: 491 LBS Static load rating: 194 LBS Packing: 10 bearings in One plastic tube Equal: 1602-2Z &-16022Z Marking: 1602Z

Suppliers

Company
Product
Description
Supplier Links
1602ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 11/16" and the width is 1/4", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1602ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 11/16" x 1/4" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 11/16" inch Width/Height/thickne ss: 1/4" inch Size: 1/4" X 11/16" X 1/4" Quantity: 10 Bearings Dynamic load rating: 491 LBS Static load rating: 194 LBS Packing: 10 bearings in One plastic tube Equal: 1602-2Z &-16022Z Marking: 1602Z

1602ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 11/16" and the width is 1/4", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube.

  • Item: 1602ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" x 11/16" x 1/4" English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 11/16" inch
  • Width/Height/thickness: 1/4" inch
  • Size: 1/4" X 11/16" X 1/4"
  • Quantity: 10 Bearings
  • Dynamic load rating: 491 LBS
  • Static load rating: 194 LBS
  • Packing: 10 bearings in One plastic tube
  • Equal: 1602-2Z &-16022Z
  • Marking: 1602Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit955
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details