NationSkander California Corporation 6000-2RSNR Bearing 10x26x8 Sealed Snap Ring Kit9460

Description
6000-2RSNR Sealed Snap Ring Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6000-2RSNR Ball Bearing with Snap Ring Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
6000-2RSNR Sealed Snap Ring Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6000-2RSNR Ball Bearing with Snap Ring Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6000-2RSNR Bearing 10x26x8 Sealed Snap Ring - Kit9460 - NationSkander California Corporation
Anaheim, CA, USA
6000-2RSNR Bearing 10x26x8 Sealed Snap Ring
Kit9460
6000-2RSNR Bearing 10x26x8 Sealed Snap Ring Kit9460
6000-2RSNR Sealed Snap Ring Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6000-2RSNR Ball Bearing with Snap Ring Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM

6000-2RSNR Sealed Snap Ring Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: 6000-2RSNR Ball Bearing with Snap Ring
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Rubber Seals
  • Size: 10mm x 26mm x 8mm
  • Inner Diameter: 10mm
  • Outer Diameter: 26mm
  • Width: 8mm
  • Quantity: One Bearings
  • Dynamic load rating Cr: 4,550 N
  • Static load rating Cor: 1,970 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9460
Product Name 6000-2RSNR Bearing 10x26x8 Sealed Snap Ring
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details