NationSkander California Corporation 10 Bearing 6x12 RCB6x12

Description
10 Ball Bearings 6mm x 12mm x 4mm for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 12mm x 4mm/Metric Size: 6mm x 12mm x 4mm ID (inner diameter)/Bore: 6mm OD (outer diameter): 12mm Width/Height/thickne ss: 4mm Quantity: 10 Bearings Dynamic load rating Cr: 0.71 KN Static load rating Cor: 0.29 KN Limiting Speed: Grease Lubrication: 49,000 RPM
Description
10 Ball Bearings 6mm x 12mm x 4mm for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 12mm x 4mm/Metric Size: 6mm x 12mm x 4mm ID (inner diameter)/Bore: 6mm OD (outer diameter): 12mm Width/Height/thickne ss: 4mm Quantity: 10 Bearings Dynamic load rating Cr: 0.71 KN Static load rating Cor: 0.29 KN Limiting Speed: Grease Lubrication: 49,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x12 - RCB6x12 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x12
RCB6x12
10 Bearing 6x12 RCB6x12
10 Ball Bearings 6mm x 12mm x 4mm for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 12mm x 4mm/Metric Size: 6mm x 12mm x 4mm ID (inner diameter)/Bore: 6mm OD (outer diameter): 12mm Width/Height/thickne ss: 4mm Quantity: 10 Bearings Dynamic load rating Cr: 0.71 KN Static load rating Cor: 0.29 KN Limiting Speed: Grease Lubrication: 49,000 RPM

10 Ball Bearings 6mm x 12mm x 4mm for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 6mm x 12mm x 4mm/Metric
  • Size: 6mm x 12mm x 4mm
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 12mm
  • Width/Height/thickness: 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 0.71 KN
  • Static load rating Cor: 0.29 KN
  • Limiting Speed:
    • Grease Lubrication: 49,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number RCB6x12
Product Name 10 Bearing 6x12
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details