NationSkander California Corporation R4AZZ R4AZZ-1

Description
R4AZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/4" inch, outer diameter is 3/4" inch and the width is 9/32" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease and bearing is made of Chrome Steel. Item: R4AZZ Ball Bearing Type: Deep Groove Ball Bearing Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Material: Chrome Steel Dimensions: 1/4" inch x 3/4" inch x 9/32" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 9/32" inch Size: 1/4" x 3/4" x 9/32" Quantity: One Bearing Dynamic load rating: 233.6 KGF Static load rating: 89.6 KGF Equal: R4A-2Z &R4A-2Z;
Description
R4AZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/4" inch, outer diameter is 3/4" inch and the width is 9/32" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease and bearing is made of Chrome Steel. Item: R4AZZ Ball Bearing Type: Deep Groove Ball Bearing Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Material: Chrome Steel Dimensions: 1/4" inch x 3/4" inch x 9/32" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 9/32" inch Size: 1/4" x 3/4" x 9/32" Quantity: One Bearing Dynamic load rating: 233.6 KGF Static load rating: 89.6 KGF Equal: R4A-2Z &R4A-2Z;

Suppliers

Company
Product
Description
Supplier Links
R4AZZ R4AZZ-1
R4AZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/4" inch, outer diameter is 3/4" inch and the width is 9/32" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease and bearing is made of Chrome Steel. Item: R4AZZ Ball Bearing Type: Deep Groove Ball Bearing Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Material: Chrome Steel Dimensions: 1/4" inch x 3/4" inch x 9/32" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 9/32" inch Size: 1/4" x 3/4" x 9/32" Quantity: One Bearing Dynamic load rating: 233.6 KGF Static load rating: 89.6 KGF Equal: R4A-2Z &R4A-2Z;

R4AZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/4" inch, outer diameter is 3/4" inch and the width is 9/32" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease and bearing is made of Chrome Steel.

  • Item: R4AZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Shields: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Material: Chrome Steel
  • Dimensions: 1/4" inch x 3/4" inch x 9/32" inch English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 3/4" inch
  • Width/Height/thickness: 9/32" inch
  • Size: 1/4" x 3/4" x 9/32"
  • Quantity: One Bearing
  • Dynamic load rating: 233.6 KGF
  • Static load rating: 89.6 KGF
  • Equal: R4A-2Z &R4A-2Z;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number R4AZZ-1
Product Name R4AZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details