NationSkander California Corporation 6.35x13.716x6.35 Bearing kit9466

Description
6.35x13.716x6.35 Ball Bearing, this is a popular size that could be used in many application that uses this size 6.35mm x 13.716mm x 6.35mm. Bearing is made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 6.35mm x 13.716mm x 6.35mm Quantity: One Bearing Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM
Description
6.35x13.716x6.35 Ball Bearing, this is a popular size that could be used in many application that uses this size 6.35mm x 13.716mm x 6.35mm. Bearing is made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 6.35mm x 13.716mm x 6.35mm Quantity: One Bearing Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6.35x13.716x6.35 Bearing - kit9466 - NationSkander California Corporation
Anaheim, CA, USA
6.35x13.716x6.35 Bearing
kit9466
6.35x13.716x6.35 Bearing kit9466
6.35x13.716x6.35 Ball Bearing, this is a popular size that could be used in many application that uses this size 6.35mm x 13.716mm x 6.35mm. Bearing is made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 6.35mm x 13.716mm x 6.35mm Quantity: One Bearing Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM

6.35x13.716x6.35 Ball Bearing, this is a popular size that could be used in many application that uses this size 6.35mm x 13.716mm x 6.35mm. Bearing is made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Size: 6.35mm x 13.716mm x 6.35mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 440 N
  • Limiting Speed:
    • Grease Lubrication: 48,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit9466
Product Name 6.35x13.716x6.35 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details