NationSkander California Corporation FYH Bearing 17mm UCFL203E Flanged kit8936

Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL203E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing
Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL203E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 17mm UCFL203E Flanged - kit8936 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 17mm UCFL203E Flanged
kit8936
FYH Bearing 17mm UCFL203E Flanged kit8936
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL203E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited.

  • Item: UCFL203E Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/16"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8936
Product Name FYH Bearing 17mm UCFL203E Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details