NationSkander California Corporation 4 Female Rod End 14mm PHS14 2 Right Hand and 2 Left Hand PHS14

Description
4 Female Rod Ends PHS14, 2 right hand and 2 left hand Work with 14 mm Shafts (0.55" inch), the inner diameter is 14 mm and the internal thread size is M14x2, Here is the interchange designation in every brand: Item: PHS14 Bearings Type: Rod Ends Heim Joints Bearing Quantity: Four Bearings Dynamic Load Rating: 1710 KGF Static Load Rating: 2130 KGF IKO: PHS 14 ELGES: GIKFR 14 PB Equal: SIKAC 14 M HIRSCHMANN: SF 14
Description
4 Female Rod Ends PHS14, 2 right hand and 2 left hand Work with 14 mm Shafts (0.55" inch), the inner diameter is 14 mm and the internal thread size is M14x2, Here is the interchange designation in every brand: Item: PHS14 Bearings Type: Rod Ends Heim Joints Bearing Quantity: Four Bearings Dynamic Load Rating: 1710 KGF Static Load Rating: 2130 KGF IKO: PHS 14 ELGES: GIKFR 14 PB Equal: SIKAC 14 M HIRSCHMANN: SF 14

Suppliers

Company
Product
Description
Supplier Links
4 Female Rod End 14mm PHS14 2 Right Hand and 2 Left Hand - PHS14 - NationSkander California Corporation
Anaheim, CA, USA
4 Female Rod End 14mm PHS14 2 Right Hand and 2 Left Hand
PHS14
4 Female Rod End 14mm PHS14 2 Right Hand and 2 Left Hand PHS14
4 Female Rod Ends PHS14, 2 right hand and 2 left hand Work with 14 mm Shafts (0.55" inch), the inner diameter is 14 mm and the internal thread size is M14x2, Here is the interchange designation in every brand: Item: PHS14 Bearings Type: Rod Ends Heim Joints Bearing Quantity: Four Bearings Dynamic Load Rating: 1710 KGF Static Load Rating: 2130 KGF IKO: PHS 14 ELGES: GIKFR 14 PB Equal: SIKAC 14 M HIRSCHMANN: SF 14

4 Female Rod Ends PHS14, 2 right hand and 2 left hand Work with 14 mm Shafts (0.55" inch), the inner diameter is 14 mm and the internal thread size is M14x2, Here is the interchange designation in every brand:

  • Item: PHS14 Bearings
  • Type: Rod Ends Heim Joints Bearing
  • Quantity: Four Bearings
  • Dynamic Load Rating: 1710 KGF
  • Static Load Rating: 2130 KGF
  • IKO: PHS 14
  • ELGES: GIKFR 14 PB
  • Equal: SIKAC 14 M
  • HIRSCHMANN: SF 14
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number PHS14
Product Name 4 Female Rod End 14mm PHS14 2 Right Hand and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 291589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details