6002ZZE Shielded Nachi Bearing, the 6002ZZE inner diameter is 15mm, the 6002ZZE outer diameter is 32mm, 6002ZZE width is 9mm.
Item: 6002ZZE Ball Bearing
Type: Nachi Deep groove Ball Bearing
Closures: Double shielded with Metal shields Z/ZZ/2Z
Radial Clearance: C3
Dimensions: 15mm x 32mm x 9mm/Metric
ID (inner diameter)/Bore: 15mm
OD (outer diameter): 32mm
Width/Height/thickne
ss: 9mm
Size: 15 x 32 x 9 mm
Quantity: One Bearing
Dynamic load rating Cr: 5,600 N
Static load rating Cor: 2,840 N
Limiting Speed:
Grease Lubrication: 24,000 RPM
6002ZZE Shielded Nachi Bearing, the 6002ZZE inner diameter is 15mm, the 6002ZZE outer diameter is 32mm, 6002ZZE width is 9mm.
- Item: 6002ZZE Ball Bearing
- Type: Nachi Deep groove Ball Bearing
- Closures: Double shielded with Metal shields Z/ZZ/2Z
- Radial Clearance: C3
- Dimensions: 15mm x 32mm x 9mm/Metric
- ID (inner diameter)/Bore: 15mm
- OD (outer diameter): 32mm
- Width/Height/thickness: 9mm
- Size: 15 x 32 x 9 mm
- Quantity: One Bearing
- Dynamic load rating Cr: 5,600 N
- Static load rating Cor: 2,840 N
- Limiting Speed:
- Grease Lubrication: 24,000 RPM