NationSkander California Corporation 7228BMU Nachi Angular Contact Bearing Brass Cage C3 Kit9989

Description
7228BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 140mm, outer diameter is 250mm and width is 42mm. Item: 7228BMU Nachi Ball Bearing Type: Nachi Angular Ball Bearing Radial Clearance: C3 Cage: Brass Cage Dimensions: 140mm x 250mm x 42mm/Metric ID (inner diameter)/Bore: 140mm OD (outer diameter): 250mm Width/Height/thickne ss: 42mm Size: 140 x 250 x 42 mm Quantity: One Bearing Dynamic load rating Cr: 197,000 N Static load rating Cor: 214,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM
Description
7228BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 140mm, outer diameter is 250mm and width is 42mm. Item: 7228BMU Nachi Ball Bearing Type: Nachi Angular Ball Bearing Radial Clearance: C3 Cage: Brass Cage Dimensions: 140mm x 250mm x 42mm/Metric ID (inner diameter)/Bore: 140mm OD (outer diameter): 250mm Width/Height/thickne ss: 42mm Size: 140 x 250 x 42 mm Quantity: One Bearing Dynamic load rating Cr: 197,000 N Static load rating Cor: 214,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM

Suppliers

Company
Product
Description
Supplier Links
7228BMU Nachi Angular Contact Bearing Brass Cage C3 - Kit9989 - NationSkander California Corporation
Anaheim, CA, USA
7228BMU Nachi Angular Contact Bearing Brass Cage C3
Kit9989
7228BMU Nachi Angular Contact Bearing Brass Cage C3 Kit9989
7228BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 140mm, outer diameter is 250mm and width is 42mm. Item: 7228BMU Nachi Ball Bearing Type: Nachi Angular Ball Bearing Radial Clearance: C3 Cage: Brass Cage Dimensions: 140mm x 250mm x 42mm/Metric ID (inner diameter)/Bore: 140mm OD (outer diameter): 250mm Width/Height/thickne ss: 42mm Size: 140 x 250 x 42 mm Quantity: One Bearing Dynamic load rating Cr: 197,000 N Static load rating Cor: 214,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM

7228BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 140mm, outer diameter is 250mm and width is 42mm.

  • Item: 7228BMU Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Radial Clearance: C3
  • Cage: Brass Cage
  • Dimensions: 140mm x 250mm x 42mm/Metric
  • ID (inner diameter)/Bore: 140mm
  • OD (outer diameter): 250mm
  • Width/Height/thickness: 42mm
  • Size: 140 x 250 x 42 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 197,000 N
  • Static load rating Cor: 214,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,000 RPM
    • Oil Lubrication: 2,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9989
Product Name 7228BMU Nachi Angular Contact Bearing Brass Cage C3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
Ball Bearings - 2058823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details