NationSkander California Corporation 6201-2RS Full Ceramic Sealed Bearing 12x32x10 ZrO2 Kit8921

Description
6201-2RS Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201-2RS Full ceramic Ball Bearing Type: Sealed Full Ceramic Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconia) Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 12mm x 32mm x 10mm Inner Diameter: 12mm Outer Diameter: 32mm Width: 10mm Quantity: One Bearing
Description
6201-2RS Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201-2RS Full ceramic Ball Bearing Type: Sealed Full Ceramic Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconia) Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 12mm x 32mm x 10mm Inner Diameter: 12mm Outer Diameter: 32mm Width: 10mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6201-2RS Full Ceramic Sealed Bearing 12x32x10 ZrO2 - Kit8921 - NationSkander California Corporation
Anaheim, CA, USA
6201-2RS Full Ceramic Sealed Bearing 12x32x10 ZrO2
Kit8921
6201-2RS Full Ceramic Sealed Bearing 12x32x10 ZrO2 Kit8921
6201-2RS Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201-2RS Full ceramic Ball Bearing Type: Sealed Full Ceramic Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconia) Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 12mm x 32mm x 10mm Inner Diameter: 12mm Outer Diameter: 32mm Width: 10mm Quantity: One Bearing

6201-2RS Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6201-2RS Full ceramic Ball Bearing
  • Type: Sealed Full Ceramic Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic (zirconia)
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 12mm x 32mm x 10mm
  • Inner Diameter: 12mm
  • Outer Diameter: 32mm
  • Width: 10mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8921
Product Name 6201-2RS Full Ceramic Sealed Bearing 12x32x10 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2612585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details