NationSkander California Corporation 10 kit956

Description
1604ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32" inch, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1604ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" X 7/8" X 9/32" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 1604-2Z &-1604-ZZ
Description
1604ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32" inch, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1604ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" X 7/8" X 9/32" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 1604-2Z &-1604-ZZ

Suppliers

Company
Product
Description
Supplier Links
1604ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32" inch, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1604ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" X 7/8" X 9/32" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 1604-2Z &-1604-ZZ

1604ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32" inch, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube.

  • Item: 1604ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/8" x 7/8" x 9/32" English Size
  • ID (inner diameter)/Bore: 3/8" inch
  • OD (outer diameter): 7/8" inch
  • Width/Height/thickness: 9/32" inch
  • Size: 3/8" X 7/8" X 9/32"
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Equal: 1604-2Z &-1604-ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit956
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details