NationSkander California Corporation 2x7x3 Bearing Kit9396

Description
Ball Bearing, this is a popular size that could be used in many application that uses this size 2mm X 7mm X 3mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 2mm X 7mm X 3mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.
Description
Ball Bearing, this is a popular size that could be used in many application that uses this size 2mm X 7mm X 3mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 2mm X 7mm X 3mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
2x7x3 Bearing Kit9396
Ball Bearing, this is a popular size that could be used in many application that uses this size 2mm X 7mm X 3mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 2mm X 7mm X 3mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.

Ball Bearing, this is a popular size that could be used in many application that uses this size 2mm X 7mm X 3mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Size: 2mm X 7mm X 3mm
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9396
Product Name 2x7x3 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details