NationSkander California Corporation FYH Bearing 25mm UCT205E Take Up Kit8944

Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT205E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing
Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT205E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 25mm UCT205E Take Up - Kit8944 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 25mm UCT205E Take Up
Kit8944
FYH Bearing 25mm UCT205E Take Up Kit8944
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT205E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing

The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications are Belt conveyor and it is used where the shaft distance must be adjusted.

  • Item: UCT205E Bearing
  • Type: Take Up Mounted Bearing
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8944
Product Name FYH Bearing 25mm UCT205E Take Up
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details