NationSkander California Corporation 10 Flanged MF84ZZ

Description
10 MF84ZZ Flanged Bearings, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MF84ZZ Flanged Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 4mmx 8mmx 3mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 3mm Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM
Description
10 MF84ZZ Flanged Bearings, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MF84ZZ Flanged Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 4mmx 8mmx 3mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 3mm Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged MF84ZZ
10 MF84ZZ Flanged Bearings, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MF84ZZ Flanged Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 4mmx 8mmx 3mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 3mm Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM

10 MF84ZZ Flanged Bearings, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: MF84ZZ Flanged Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 4mmx 8mmx 3mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 8mm
  • Width/Height/thickness: 3mm
  • Size: 4mm x 8mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 400 N
  • Static load rating Cor: 140 N
  • Limiting Speed:
    • Grease Lubrication: 61,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number MF84ZZ
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details