NationSkander California Corporation 3.5x7x2.5 Bearing Kit9409

Description
3.5x7x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 3.5mm x 7mm x 2.5mm. Bearing is made of Chrome Steel. Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 3.5mm x 7mm x 2.5mm Quantity: One Bearing
Description
3.5x7x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 3.5mm x 7mm x 2.5mm. Bearing is made of Chrome Steel. Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 3.5mm x 7mm x 2.5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
3.5x7x2.5 Bearing - Kit9409 - NationSkander California Corporation
Anaheim, CA, USA
3.5x7x2.5 Bearing
Kit9409
3.5x7x2.5 Bearing Kit9409
3.5x7x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 3.5mm x 7mm x 2.5mm. Bearing is made of Chrome Steel. Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 3.5mm x 7mm x 2.5mm Quantity: One Bearing

3.5x7x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 3.5mm x 7mm x 2.5mm. Bearing is made of Chrome Steel. Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Size: 3.5mm x 7mm x 2.5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9409
Product Name 3.5x7x2.5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details