NationSkander California Corporation 10 Bearing 3x6 MR63ZZ

Description
10 Ball Bearings MR63ZZ, the inner diameter is 3mm, outer diameter is 6mm and the width is 2.5mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MR63ZZ Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 3mm x 6mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 210 N Static load rating Cor: 70 N Limiting Speed: Grease Lubrication: 69,000 RPM
Description
10 Ball Bearings MR63ZZ, the inner diameter is 3mm, outer diameter is 6mm and the width is 2.5mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MR63ZZ Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 3mm x 6mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 210 N Static load rating Cor: 70 N Limiting Speed: Grease Lubrication: 69,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 3x6 - MR63ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 3x6
MR63ZZ
10 Bearing 3x6 MR63ZZ
10 Ball Bearings MR63ZZ, the inner diameter is 3mm, outer diameter is 6mm and the width is 2.5mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MR63ZZ Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 3mm x 6mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 210 N Static load rating Cor: 70 N Limiting Speed: Grease Lubrication: 69,000 RPM

10 Ball Bearings MR63ZZ, the inner diameter is 3mm, outer diameter is 6mm and the width is 2.5mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: MR63ZZ Radial Deep Groove Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3mm x 6mm x 2.5mm/Metric
  • ID (inner diameter)/Bore: 3mm
  • OD (outer diameter): 6mm
  • Width/Height/thickness: 2.5mm
  • Size: 3mm x 6mm x 2.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 210 N
  • Static load rating Cor: 70 N
  • Limiting Speed:
    • Grease Lubrication: 69,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number MR63ZZ
Product Name 10 Bearing 3x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
Ball Bearings - 2612616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details