NationSkander California Corporation 6815-2RS Bearing 75x95x10 Sealed Kit9495

Description
6815-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6815-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6815-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6815-2RS bearing is sealed and self lubricated, the 6815-2RS inner diameter is 75mm, the 6815-2RS outer diameter is 95mm and the 6815-2RS width is 10mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6815-2RS bearing is lubricated with grease. Item: 6815-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Inner Diameter (ID): 75mm Outer Diameter (OD): 95mm Width/Height/Bridth (W/H/B): 10mm Size: 75mm x 95mm x 10mm Ball Bearings Quality: Electric motor quality Quantity: One Bearing Dynamic load rating Cr: 12,500 N Static load rating Cor: 12,800 N Limiting Speed: Grease Lubrication: 6,500 RPM
Description
6815-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6815-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6815-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6815-2RS bearing is sealed and self lubricated, the 6815-2RS inner diameter is 75mm, the 6815-2RS outer diameter is 95mm and the 6815-2RS width is 10mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6815-2RS bearing is lubricated with grease. Item: 6815-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Inner Diameter (ID): 75mm Outer Diameter (OD): 95mm Width/Height/Bridth (W/H/B): 10mm Size: 75mm x 95mm x 10mm Ball Bearings Quality: Electric motor quality Quantity: One Bearing Dynamic load rating Cr: 12,500 N Static load rating Cor: 12,800 N Limiting Speed: Grease Lubrication: 6,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6815-2RS Bearing 75x95x10 Sealed - Kit9495 - NationSkander California Corporation
Anaheim, CA, USA
6815-2RS Bearing 75x95x10 Sealed
Kit9495
6815-2RS Bearing 75x95x10 Sealed Kit9495
6815-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6815-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6815-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6815-2RS bearing is sealed and self lubricated, the 6815-2RS inner diameter is 75mm, the 6815-2RS outer diameter is 95mm and the 6815-2RS width is 10mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6815-2RS bearing is lubricated with grease. Item: 6815-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Inner Diameter (ID): 75mm Outer Diameter (OD): 95mm Width/Height/Bridth (W/H/B): 10mm Size: 75mm x 95mm x 10mm Ball Bearings Quality: Electric motor quality Quantity: One Bearing Dynamic load rating Cr: 12,500 N Static load rating Cor: 12,800 N Limiting Speed: Grease Lubrication: 6,500 RPM

6815-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6815-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6815-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6815-2RS bearing is sealed and self lubricated, the 6815-2RS inner diameter is 75mm, the 6815-2RS outer diameter is 95mm and the 6815-2RS width is 10mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6815-2RS bearing is lubricated with grease.

  • Item: 6815-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Material: Chrome Steel
  • Cage: Steel
  • Balls: Chrome Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) Bearing
  • Radial Clearance: C0
  • Inner Diameter (ID): 75mm
  • Outer Diameter (OD): 95mm
  • Width/Height/Bridth (W/H/B): 10mm
  • Size: 75mm x 95mm x 10mm Ball Bearings
  • Quality: Electric motor quality
  • Quantity: One Bearing
  • Dynamic load rating Cr: 12,500 N
  • Static load rating Cor: 12,800 N
  • Limiting Speed:
    • Grease Lubrication: 6,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9495
Product Name 6815-2RS Bearing 75x95x10 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Ball Bearings - 2612580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details