NationSkander California Corporation S602ZZ Bearing 2x7x3.5 Kit9044

Description
S602ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S602ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S602ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, S602ZZ bearings are shielded and self lubricated, the S602ZZ inner diameter is 2mm, the S602ZZ outer diameter is 7mm and the S602ZZ width is 3.5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S602ZZ bearings are lubricated with grease. Name: S602ZZ ball bearing Item: Metal shielded Ball Bearings S602ZZ Size: 2mm x 7mm x 3.5mm Ball Bearings Inner Diameter (ID): 2mm Outer Diameter (OD): 7mm Dimensions: 2*7*3.5 mm/Metric ID (inner diameter)/Bore=2mm OD (outer diameter)=7mm Width/Height/thickne ss=3.5mm Width/Height/Bridth (W/H/B): 3.5mm S602ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S602ZZ Material: Stainless steel S602ZZ Cage: Stainless steel Balls: stainless Steel S602ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z Limiting Speed: 98000 RPM S602ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S602ZZ Radial Clearance: C0 Equivalents: S602Z and S602-2Z Bearings
Description
S602ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S602ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S602ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, S602ZZ bearings are shielded and self lubricated, the S602ZZ inner diameter is 2mm, the S602ZZ outer diameter is 7mm and the S602ZZ width is 3.5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S602ZZ bearings are lubricated with grease. Name: S602ZZ ball bearing Item: Metal shielded Ball Bearings S602ZZ Size: 2mm x 7mm x 3.5mm Ball Bearings Inner Diameter (ID): 2mm Outer Diameter (OD): 7mm Dimensions: 2*7*3.5 mm/Metric ID (inner diameter)/Bore=2mm OD (outer diameter)=7mm Width/Height/thickne ss=3.5mm Width/Height/Bridth (W/H/B): 3.5mm S602ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S602ZZ Material: Stainless steel S602ZZ Cage: Stainless steel Balls: stainless Steel S602ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z Limiting Speed: 98000 RPM S602ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S602ZZ Radial Clearance: C0 Equivalents: S602Z and S602-2Z Bearings

Suppliers

Company
Product
Description
Supplier Links
S602ZZ Bearing 2x7x3.5 - Kit9044 - NationSkander California Corporation
Anaheim, CA, USA
S602ZZ Bearing 2x7x3.5
Kit9044
S602ZZ Bearing 2x7x3.5 Kit9044
S602ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S602ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S602ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, S602ZZ bearings are shielded and self lubricated, the S602ZZ inner diameter is 2mm, the S602ZZ outer diameter is 7mm and the S602ZZ width is 3.5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S602ZZ bearings are lubricated with grease. Name: S602ZZ ball bearing Item: Metal shielded Ball Bearings S602ZZ Size: 2mm x 7mm x 3.5mm Ball Bearings Inner Diameter (ID): 2mm Outer Diameter (OD): 7mm Dimensions: 2*7*3.5 mm/Metric ID (inner diameter)/Bore=2mm OD (outer diameter)=7mm Width/Height/thickne ss=3.5mm Width/Height/Bridth (W/H/B): 3.5mm S602ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S602ZZ Material: Stainless steel S602ZZ Cage: Stainless steel Balls: stainless Steel S602ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z Limiting Speed: 98000 RPM S602ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S602ZZ Radial Clearance: C0 Equivalents: S602Z and S602-2Z Bearings

S602ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S602ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S602ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, S602ZZ bearings are shielded and self lubricated, the S602ZZ inner diameter is 2mm, the S602ZZ outer diameter is 7mm and the S602ZZ width is 3.5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S602ZZ bearings are lubricated with grease.

  • Name: S602ZZ ball bearing
  • Item: Metal shielded Ball Bearings
  • S602ZZ Size: 2mm x 7mm x 3.5mm Ball Bearings
  • Inner Diameter (ID): 2mm
  • Outer Diameter (OD): 7mm
  • Dimensions: 2*7*3.5 mm/Metric
  • ID (inner diameter)/Bore=2mm
  • OD (outer diameter)=7mm
  • Width/Height/thickness=3.5mm
  • Width/Height/Bridth (W/H/B): 3.5mm
  • S602ZZ Quality: Electric motor quality
  • Type: Deep groove radial ball bearings
  • S602ZZ Material: Stainless steel
  • S602ZZ Cage: Stainless steel
  • Balls: stainless Steel
  • S602ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Limiting Speed: 98000 RPM
  • S602ZZ Lubrication: Self Lubricated (Grease) Bearing
  • Quantity: One Bearing S602ZZ
  • Radial Clearance: C0
  • Equivalents: S602Z and S602-2Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9044
Product Name S602ZZ Bearing 2x7x3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details