NationSkander California Corporation 6000NR Nachi Bearing Open C3 Snap Ring Kit9896

Description
6000NR Nachi Bearing, Made in Japan, with a Snap Ring, the 6000NR inner diameter is 10mm, the 6000NR outer diameter is 26mm, 6000NR width is 8mm. Item: 6000NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Dimensions: 10mm x 26mm x 8mm/Metric Size: 10mm x 26mm x 8mm ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM
Description
6000NR Nachi Bearing, Made in Japan, with a Snap Ring, the 6000NR inner diameter is 10mm, the 6000NR outer diameter is 26mm, 6000NR width is 8mm. Item: 6000NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Dimensions: 10mm x 26mm x 8mm/Metric Size: 10mm x 26mm x 8mm ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6000NR Nachi Bearing Open C3 Snap Ring - Kit9896 - NationSkander California Corporation
Anaheim, CA, USA
6000NR Nachi Bearing Open C3 Snap Ring
Kit9896
6000NR Nachi Bearing Open C3 Snap Ring Kit9896
6000NR Nachi Bearing, Made in Japan, with a Snap Ring, the 6000NR inner diameter is 10mm, the 6000NR outer diameter is 26mm, 6000NR width is 8mm. Item: 6000NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Dimensions: 10mm x 26mm x 8mm/Metric Size: 10mm x 26mm x 8mm ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM

6000NR Nachi Bearing, Made in Japan, with a Snap Ring, the 6000NR inner diameter is 10mm, the 6000NR outer diameter is 26mm, 6000NR width is 8mm.

  • Item: 6000NR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearings
  • Radial Clearance: C3
  • Dimensions: 10mm x 26mm x 8mm/Metric
  • Size: 10mm x 26mm x 8mm
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 8mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,550 N
  • Static load rating Cor: 1,970 N
  • Limiting Speed:
    • Grease Lubrication: 30,000 RPM
    • Oil Lubrication: 36,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9896
Product Name 6000NR Nachi Bearing Open C3 Snap Ring
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details