6300 Nachi Bearing, Made in Japan, the 6300 inner diameter is 10mm, the 6300 outer diameter is 35mm and the 6300 width is 11mm.
Item: 6300 Nachi Ball Bearing
Type: Nachi Deep groove Ball Bearing
Radial Clearance: C3
Dimensions: 10mm x 35mm x 11mm/Metric
ID (inner diameter)/Bore: 10mm
OD (outer diameter): 35mm
Width/Height/thickne
ss: 11mm
Size: 10 x 35 x 11 mm
Quantity: One Bearing
Dynamic load rating Cr: 8,100 N
Static load rating Cor: 3,450 N
Limiting Speed:
Grease Lubrication: 23,000 RPM
Oil Lubrication: 27,000 RPM
6300 Nachi Bearing, Made in Japan, the 6300 inner diameter is 10mm, the 6300 outer diameter is 35mm and the 6300 width is 11mm.
- Item: 6300 Nachi Ball Bearing
- Type: Nachi Deep groove Ball Bearing
- Radial Clearance: C3
- Dimensions: 10mm x 35mm x 11mm/Metric
- ID (inner diameter)/Bore: 10mm
- OD (outer diameter): 35mm
- Width/Height/thickness: 11mm
- Size: 10 x 35 x 11 mm
- Quantity: One Bearing
- Dynamic load rating Cr: 8,100 N
- Static load rating Cor: 3,450 N
- Limiting Speed:
- Grease Lubrication: 23,000 RPM
- Oil Lubrication: 27,000 RPM