NationSkander California Corporation 6x10x3 MR106ZZ-1

Description
6x10x3 Wheel Ball Bearing, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 10mm x 3mm. Bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6x10x3 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 10mm x 3mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 3mm Size: 6 x 10 x 3 mm Quantity: One Bearing Equal: MR106-2RS1 & MR106-2RZ Fits: Tamiya, Kyosho KOYO: WML6010ZZ NSK: MR106ZZS NMB: L-1060ZZ FITS: CENTURY NINJA PRO 30-46 FITS: COX SCORPION FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 9000 FITS: SERPENT 950 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(4WD PRO) FITS: SERPENT IMPACT-2(4WD SPORT) FITS: SERPENT VECTOR FITS: SERPENT XL 900 MKII
Description
6x10x3 Wheel Ball Bearing, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 10mm x 3mm. Bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6x10x3 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 10mm x 3mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 3mm Size: 6 x 10 x 3 mm Quantity: One Bearing Equal: MR106-2RS1 & MR106-2RZ Fits: Tamiya, Kyosho KOYO: WML6010ZZ NSK: MR106ZZS NMB: L-1060ZZ FITS: CENTURY NINJA PRO 30-46 FITS: COX SCORPION FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 9000 FITS: SERPENT 950 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(4WD PRO) FITS: SERPENT IMPACT-2(4WD SPORT) FITS: SERPENT VECTOR FITS: SERPENT XL 900 MKII

Suppliers

Company
Product
Description
Supplier Links
6x10x3 Wheel Ball Bearing, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 10mm x 3mm. Bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6x10x3 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 10mm x 3mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 3mm Size: 6 x 10 x 3 mm Quantity: One Bearing Equal: MR106-2RS1 & MR106-2RZ Fits: Tamiya, Kyosho KOYO: WML6010ZZ NSK: MR106ZZS NMB: L-1060ZZ FITS: CENTURY NINJA PRO 30-46 FITS: COX SCORPION FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 9000 FITS: SERPENT 950 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(4WD PRO) FITS: SERPENT IMPACT-2(4WD SPORT) FITS: SERPENT VECTOR FITS: SERPENT XL 900 MKII

6x10x3 Wheel Ball Bearing, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 10mm x 3mm. Bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: 6x10x3 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 6mm x 10mm x 3mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 10mm
  • Width/Height/thickness: 3mm
  • Size: 6 x 10 x 3 mm
  • Quantity: One Bearing
  • Equal: MR106-2RS1 & MR106-2RZ
  • Fits: Tamiya, Kyosho
  • KOYO: WML6010ZZ
  • NSK: MR106ZZS
  • NMB: L-1060ZZ
  • FITS: CENTURY NINJA PRO 30-46
  • FITS: COX SCORPION
  • FITS: ATHLETE UPGRADE
  • FITS: ROYAL CARS SUPERBIKE
  • FITS: SERPENT 9000
  • FITS: SERPENT 950
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(4WD PRO)
  • FITS: SERPENT IMPACT-2(4WD SPORT)
  • FITS: SERPENT VECTOR
  • FITS: SERPENT XL 900 MKII
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number MR106ZZ-1
Product Name 6x10x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details