NationSkander California Corporation 6302ZZENR Nachi Bearing Kit9663

Description
6302ZZENR Nachi Bearing with a Snap Ring, the 6302ZZENR inner diameter is 15mm, the 6302ZZENR outer diameter is 42mm, 6302ZZENR width is 13mm. Item: 6302ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Dimensions: 15mm x 42mm x 13mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 42mm Width/Height/thickne ss: 13mm Size: 15 x 42 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6302ZZENR Nachi Bearing with a Snap Ring, the 6302ZZENR inner diameter is 15mm, the 6302ZZENR outer diameter is 42mm, 6302ZZENR width is 13mm. Item: 6302ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Dimensions: 15mm x 42mm x 13mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 42mm Width/Height/thickne ss: 13mm Size: 15 x 42 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6302ZZENR Nachi Bearing - Kit9663 - NationSkander California Corporation
Anaheim, CA, USA
6302ZZENR Nachi Bearing
Kit9663
6302ZZENR Nachi Bearing Kit9663
6302ZZENR Nachi Bearing with a Snap Ring, the 6302ZZENR inner diameter is 15mm, the 6302ZZENR outer diameter is 42mm, 6302ZZENR width is 13mm. Item: 6302ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Dimensions: 15mm x 42mm x 13mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 42mm Width/Height/thickne ss: 13mm Size: 15 x 42 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 17,000 RPM

6302ZZENR Nachi Bearing with a Snap Ring, the 6302ZZENR inner diameter is 15mm, the 6302ZZENR outer diameter is 42mm, 6302ZZENR width is 13mm.

  • Item: 6302ZZENR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
  • Radial Clearance: C3
  • Dimensions: 15mm x 42mm x 13mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 13mm
  • Size: 15 x 42 x 13 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 11,400 N
  • Static load rating Cor: 5,400 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9663
Product Name 6302ZZENR Nachi Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details