NationSkander California Corporation S6208-2RS Kit8988

Description
S6208-2RS sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6208-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6208-2RS bearing is lubricated with grease. Item: S6208-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM
Description
S6208-2RS sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6208-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6208-2RS bearing is lubricated with grease. Item: S6208-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
S6208-2RS Kit8988
S6208-2RS sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6208-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6208-2RS bearing is lubricated with grease. Item: S6208-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM

S6208-2RS sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6208-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6208-2RS bearing is lubricated with grease.

  • Item: S6208-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 40mm x 80mm x 18mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 18mm
  • Size: 40 x 80 x 18 mm
  • Dynamic load rating Cr: 29,100 N
  • Static load rating Cor: 17,900 N
  • Limiting Speed:
    • Grease Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8988
Product Name S6208-2RS
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 2612617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details