NationSkander California Corporation S624-2RS 4x13x5 Bearing Kit9411

Description
S624-2RS Stainless Steel sealed Ball Bearing, S624-2RS is radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearings are sealed and self lubricated, the inner diameter is 4mm, the outer diameter is 13mm and the width is 5mm. Item: S624-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 4mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 4 x 13 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM
Description
S624-2RS Stainless Steel sealed Ball Bearing, S624-2RS is radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearings are sealed and self lubricated, the inner diameter is 4mm, the outer diameter is 13mm and the width is 5mm. Item: S624-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 4mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 4 x 13 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S624-2RS 4x13x5 Bearing - Kit9411 - NationSkander California Corporation
Anaheim, CA, USA
S624-2RS 4x13x5 Bearing
Kit9411
S624-2RS 4x13x5 Bearing Kit9411
S624-2RS Stainless Steel sealed Ball Bearing, S624-2RS is radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearings are sealed and self lubricated, the inner diameter is 4mm, the outer diameter is 13mm and the width is 5mm. Item: S624-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 4mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 4 x 13 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM

S624-2RS Stainless Steel sealed Ball Bearing, S624-2RS is radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearings are sealed and self lubricated, the inner diameter is 4mm, the outer diameter is 13mm and the width is 5mm.

  • Item: S624-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Stainless Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 4mm x 13mm x 5mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 13mm
  • Width/Height/thickness: 5mm
  • Size: 4 x 13 x 5 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,300 N
  • Static load rating Cor: 490 N
  • Limiting Speed:
    • Grease Lubrication: 44,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9411
Product Name S624-2RS 4x13x5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details