NationSkander California Corporation 6208ZZENR Nachi Bearing Kit9647

Description
6208ZZENR Nachi Bearing with a Snap Ring, the 6208ZZENR inner diameter is 40mm, the 6208ZZENR outer diameter is 80mm, 6208ZZENR width is 18mm. Item: 6208ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Equal: 6208 ZZ / 6208 2Z Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 8,700 RPM
Description
6208ZZENR Nachi Bearing with a Snap Ring, the 6208ZZENR inner diameter is 40mm, the 6208ZZENR outer diameter is 80mm, 6208ZZENR width is 18mm. Item: 6208ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Equal: 6208 ZZ / 6208 2Z Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 8,700 RPM

Suppliers

Company
Product
Description
Supplier Links
6208ZZENR Nachi Bearing - Kit9647 - NationSkander California Corporation
Anaheim, CA, USA
6208ZZENR Nachi Bearing
Kit9647
6208ZZENR Nachi Bearing Kit9647
6208ZZENR Nachi Bearing with a Snap Ring, the 6208ZZENR inner diameter is 40mm, the 6208ZZENR outer diameter is 80mm, 6208ZZENR width is 18mm. Item: 6208ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Equal: 6208 ZZ / 6208 2Z Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 8,700 RPM

6208ZZENR Nachi Bearing with a Snap Ring, the 6208ZZENR inner diameter is 40mm, the 6208ZZENR outer diameter is 80mm, 6208ZZENR width is 18mm.

  • Item: 6208ZZENR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
  • Radial Clearance: C3
  • Equal: 6208 ZZ / 6208 2Z
  • Dimensions: 40mm x 80mm x 18mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 18mm
  • Size: 40 x 80 x 18 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 29,100 N
  • Static load rating Cor: 17,900 N
  • Limiting Speed:
    • Grease Lubrication: 8,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9647
Product Name 6208ZZENR Nachi Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details