NationSkander California Corporation 2 Ceramic Bearing 4x8x3 kit980

Description
2 Stainless Steel Ball Bearings with Ceramic Balls , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 2 Bearings Fits: Tamiya, Kyosho FITS: CENTURY NINJA PRO 30-46 FITS: COX BANITO ULTRA STOCK FITS: COX SCORPION FITS: COX TOMAHAWK FITS: DIALED LIGHTNING Fits Yoyo Bearing: Yomega YOYO FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: COUGAR 2000 FITS: STORM TRUCK 2000
Description
2 Stainless Steel Ball Bearings with Ceramic Balls , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 2 Bearings Fits: Tamiya, Kyosho FITS: CENTURY NINJA PRO 30-46 FITS: COX BANITO ULTRA STOCK FITS: COX SCORPION FITS: COX TOMAHAWK FITS: DIALED LIGHTNING Fits Yoyo Bearing: Yomega YOYO FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: COUGAR 2000 FITS: STORM TRUCK 2000

Suppliers

Company
Product
Description
Supplier Links
2 Ceramic Bearing 4x8x3 - kit980 - NationSkander California Corporation
Anaheim, CA, USA
2 Ceramic Bearing 4x8x3
kit980
2 Ceramic Bearing 4x8x3 kit980
2 Stainless Steel Ball Bearings with Ceramic Balls , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 2 Bearings Fits: Tamiya, Kyosho FITS: CENTURY NINJA PRO 30-46 FITS: COX BANITO ULTRA STOCK FITS: COX SCORPION FITS: COX TOMAHAWK FITS: DIALED LIGHTNING Fits Yoyo Bearing: Yomega YOYO FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: COUGAR 2000 FITS: STORM TRUCK 2000

2 Stainless Steel Ball Bearings with Ceramic Balls , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 8mm x 3mm
  • Quantity: 2 Bearings
  • Fits: Tamiya, Kyosho
  • FITS: CENTURY NINJA PRO 30-46
  • FITS: COX BANITO ULTRA STOCK
  • FITS: COX SCORPION
  • FITS: COX TOMAHAWK
  • FITS: DIALED LIGHTNING
  • Fits Yoyo Bearing: Yomega YOYO
  • FITS: HPI RS4
  • FITS: SCHUMAKER CAT 2000
  • FITS: COUGAR 2000
  • FITS: STORM TRUCK 2000
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit980
Product Name 2 Ceramic Bearing 4x8x3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2612603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details